Current Sensor 200A 1 Channel Transformer w/Conditioning Bidirectional Module
Win Source Part Number: 1384050-CR4210S-200
Category: Current Sensors
Mfr: CR Magnetics Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | CR4210S-200-ND | 1384050-CR4210S-200 |
| Product Name | Current Sensors | Current Sensors |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | |
| Current | 200 amps |