Current Sensor 20A 3 Channel Transformer w/Conditioning Bidirectional Module, Triple Pass Through
Win Source Part Number: 1384033-CR4180-20
Category: Current Sensors
Mfr: CR Magnetics Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | CR4180-20-ND | 1384033-CR4180-20 |
| Product Name | Current Sensors | Current Sensors |
| Mounting / Configuration | Module, Triple Pass Through | |
| Electrical Output | Outputs an analog current signal | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | |
| Current | 20 amps | |
| Voltage | 24 volts |