Vishay Precision Group Ir Emitter, 950Nm, T-3/4, Through Hole; Viewing Angle Vishay CQY37N

Description
IR EMITTER, 950NM, T-3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM, T-3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, T-3/4, Through Hole; Viewing Angle Vishay - 33C0671 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, T-3/4, Through Hole; Viewing Angle Vishay
33C0671
Ir Emitter, 950Nm, T-3/4, Through Hole; Viewing Angle Vishay 33C0671
IR EMITTER, 950NM, T-3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 950NM, T-3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ir Emitter, 950Nm, 5Mw/sr, T-3/4, Th; Peak Wavelength Vishay - 78Y9464 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, 5Mw/sr, T-3/4, Th; Peak Wavelength Vishay
78Y9464
Ir Emitter, 950Nm, 5Mw/sr, T-3/4, Th; Peak Wavelength Vishay 78Y9464
IR EMITTER, 950NM, 5MW/SR, T-3/4, TH; Peak Wavelength:950nm; Angle of Half Intensity:12°; Diode Case Style:T-3/4 (1.8mm); Radiant Intensity (Ie):5mW/Sr; Rise Time:800ns; Fall Time tf:-; Forward Current If(AV):50mA; Product Range:- RoHS Compliant: Yes

IR EMITTER, 950NM, 5MW/SR, T-3/4, TH; Peak Wavelength:950nm; Angle of Half Intensity:12°; Diode Case Style:T-3/4 (1.8mm); Radiant Intensity (Ie):5mW/Sr; Rise Time:800ns; Fall Time tf:-; Forward Current If(AV):50mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 33C0671 78Y9464
Product Name Ir Emitter, 950Nm, T-3/4, Through Hole; Viewing Angle Vishay Ir Emitter, 950Nm, 5Mw/sr, T-3/4, Th; Peak Wavelength Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Diode - 73846845 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details