Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV.
Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Voltage Multipliers, Inc. | |
---|---|
Product Category | General Purpose Diodes |
Product Number | JANTX1N6515 |
Product Name | QPL High Voltage Diode |
Life Cycle Stage | Maturity |
Package | Axial-Leaded |
VF | 6 volts |