Vishay Precision Group Ir Emitter, 950Nm, T-3/4, Through Hole; Viewing Angle Vishay CQY36N

Description
IR EMITTER, 950NM, T-3/4, THROUGH HOLE; Viewing Angle:55°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM, T-3/4, THROUGH HOLE; Viewing Angle:55°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, T-3/4, Through Hole; Viewing Angle Vishay - 33C0670 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, T-3/4, Through Hole; Viewing Angle Vishay
33C0670
Ir Emitter, 950Nm, T-3/4, Through Hole; Viewing Angle Vishay 33C0670
IR EMITTER, 950NM, T-3/4, THROUGH HOLE; Viewing Angle:55°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 950NM, T-3/4, THROUGH HOLE; Viewing Angle:55°; Diode Case Style:T-3/4 (1.8mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Infrared Emitter, 950Nm, T-3/4; Peak Wavelength Vishay - 60AC8285 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 950Nm, T-3/4; Peak Wavelength Vishay
60AC8285
Infrared Emitter, 950Nm, T-3/4; Peak Wavelength Vishay 60AC8285
INFRARED EMITTER, 950NM, T-3/4; Peak Wavelength:950nm; Angle of Half Intensity:55°; Diode Case Style:T-3/4 (1.8mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:-; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes

INFRARED EMITTER, 950NM, T-3/4; Peak Wavelength:950nm; Angle of Half Intensity:55°; Diode Case Style:T-3/4 (1.8mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:-; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 33C0670 60AC8285
Product Name Ir Emitter, 950Nm, T-3/4, Through Hole; Viewing Angle Vishay Infrared Emitter, 950Nm, T-3/4; Peak Wavelength Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Diode - 226187939 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details