Vishay Intertechnology, Inc. Through Hole Resistors CPWN0728R70FB143

Description
28.7 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
28.7 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPWN0728R70FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN0728R70FB143-ND
Through Hole Resistors CPWN0728R70FB143-ND
28.7 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

28.7 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 28.7 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN0728R70FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28.7 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN0728R70FB143
Res Wirewound 28.7 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN0728R70FB143
Res Wirewound 28.7 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 28.7 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPWN0728R70FB143-ND CPWN0728R70FB143
Product Name Through Hole Resistors Res Wirewound 28.7 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details