Vishay Intertechnology, Inc. Res Wirewound 499 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN03499R0FB143

Description
Res Wirewound 499 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 499 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CPWN03499R0FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CPWN03499R0FB143
Res Wirewound 499 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPWN03499R0FB143
Res Wirewound 499 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 499 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPWN03499R0FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPWN03499R0FB143-ND
Through Hole Resistors CPWN03499R0FB143-ND
499 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

499 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPWN03499R0FB143 CPWN03499R0FB143-ND
Product Name Res Wirewound 499 Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers