Vishay Intertechnology, Inc. Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk CPW20R3000FB143

Description
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW20R3000FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW20R3000FB143
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk CPW20R3000FB143
Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW20R3000FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW20R3000FB143-ND
Through Hole Resistors CPW20R3000FB143-ND
300 mOhms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

300 mOhms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW20R3000FB143 CPW20R3000FB143-ND
Product Name Res Wirewound 300m Ohm 1% 20W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details