Vishay Intertechnology, Inc. Res Wirewound 4 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW204R000JB143

Description
Res Wirewound 4 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW204R000JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW204R000JB143
Res Wirewound 4 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk CPW204R000JB143
Res Wirewound 4 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW204R000JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW204R000JB143-ND
Through Hole Resistors CPW204R000JB143-ND
4 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

4 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW204R000JB143 CPW204R000JB143-ND
Product Name Res Wirewound 4 Ohm 5% 20W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details