Vishay Intertechnology, Inc. Res Wirewound 45K Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk CPW2045K00FB143

Description
Res Wirewound 45K Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 45K Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45K Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW2045K00FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45K Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW2045K00FB143
Res Wirewound 45K Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk CPW2045K00FB143
Res Wirewound 45K Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 45K Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW2045K00FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW2045K00FB143-ND
Through Hole Resistors CPW2045K00FB143-ND
45 kOhms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

45 kOhms ±1% 20W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW2045K00FB143 CPW2045K00FB143-ND
Product Name Res Wirewound 45K Ohm 1% 20W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers