Vishay Intertechnology, Inc. Res Wirewound 300m Ohm 5% 15W ¦90ppm/¦C AXL Thru-Hole Bulk CPW15R3000JB14

Description
Res Wirewound 300m Ohm 5% 15W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300m Ohm 5% 15W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 5% 15W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW15R3000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 15W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW15R3000JB14
Res Wirewound 300m Ohm 5% 15W ¦90ppm/¦C AXL Thru-Hole Bulk CPW15R3000JB14
Res Wirewound 300m Ohm 5% 15W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 5% 15W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW15R3000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW15R3000JB14-ND
Through Hole Resistors CPW15R3000JB14-ND
300 mOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

300 mOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW15R3000JB14 CPW15R3000JB14-ND
Product Name Res Wirewound 300m Ohm 5% 15W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 2-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details