Vishay Intertechnology, Inc. 15W Resistor CPW1530K00JE143

Description
Res Wirewound 30K Ohm 5% 15W ±30ppm/°C Ceramic AXL Thru-Hole Bulk Product overview: CPW1530K00JE143 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPW1530K00JE143 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 30K Ohm 5% 15W ±30ppm/°C Ceramic AXL Thru-Hole Bulk Product overview: CPW1530K00JE143 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPW1530K00JE143 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15W Resistor - 53-CPW1530K00JE143 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Wirewound 30K Ohm 5% 15W ±30ppm/°C Ceramic AXL Thru-Hole Bulk Product overview: CPW1530K00JE143 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPW1530K00JE143 can be used for catalog matching and distributor lookup.

Res Wirewound 30K Ohm 5% 15W ±30ppm/°C Ceramic AXL Thru-Hole Bulk Product overview: CPW1530K00JE143 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPW1530K00JE143 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CPW1530K00JE143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1530K00JE143-ND
Through Hole Resistors CPW1530K00JE143-ND
30 kOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

30 kOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor-Misc - CPW1530K00JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
CPW1530K00JE143
Resistor-Misc CPW1530K00JE143
Resistor-Misc

Resistor-Misc

Supplier's Site
Resistor - 152466932 - Radwell International
Willingboro, NJ, United States
Resistor
152466932
Resistor 152466932
RESISTOR, 30K OHM, 15 WATT, 5% TOLERANCE, AXIAL, WIREWOUND, 47.62MM X 12.70MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 30K OHM, 15 WATT, 5% TOLERANCE, AXIAL, WIREWOUND, 47.62MM X 12.70MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CPW1530K00JE143 CPW1530K00JE143-ND CPW1530K00JE143 152466932
Product Name 15W Resistor Through Hole Resistors Resistor-Misc Resistor
Resistance Range 30000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details