Vishay Intertechnology, Inc. Res Wirewound 24K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1524K00FB143

Description
Res Wirewound 24K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 24K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW1524K00FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW1524K00FB143
Res Wirewound 24K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1524K00FB143
Res Wirewound 24K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW1524K00FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1524K00FB143-ND
Through Hole Resistors CPW1524K00FB143-ND
24 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

24 kOhms ±1% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW1524K00FB143 CPW1524K00FB143-ND
Product Name Res Wirewound 24K Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details