Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 3% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW151K000HB143

Description
Res Wirewound 1K Ohm 3% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 3% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 3% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW151K000HB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 3% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW151K000HB143
Res Wirewound 1K Ohm 3% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW151K000HB143
Res Wirewound 1K Ohm 3% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1K Ohm 3% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW151K000HB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW151K000HB143-ND
Through Hole Resistors CPW151K000HB143-ND
1 kOhms ±3% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

1 kOhms ±3% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW151K000HB143 CPW151K000HB143-ND
Product Name Res Wirewound 1K Ohm 3% 15W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details