Vishay Intertechnology, Inc. Through Hole Resistors CPW15150R0FB14

Description
150 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
150 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW15150R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW15150R0FB14-ND
Through Hole Resistors CPW15150R0FB14-ND
150 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

150 Ohms ±1% 15W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 150 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW15150R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW15150R0FB14
Res Wirewound 150 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk CPW15150R0FB14
Res Wirewound 150 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW15150R0FB14-ND CPW15150R0FB14
Product Name Through Hole Resistors Res Wirewound 150 Ohm 1% 15W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details