Vishay Intertechnology, Inc. Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CPW10R1200JB143

Description
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW10R1200JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW10R1200JB143
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CPW10R1200JB143
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW10R1200JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW10R1200JB143-ND
Through Hole Resistors CPW10R1200JB143-ND
120 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

120 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW10R1200JB143 CPW10R1200JB143-ND
Product Name Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details