Vishay Intertechnology, Inc. Through Hole Resistors CPW1047R00GB143

Description
47 Ohms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
47 Ohms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW1047R00GB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1047R00GB143-ND
Through Hole Resistors CPW1047R00GB143-ND
47 Ohms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

47 Ohms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 47 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW1047R00GB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW1047R00GB143
Res Wirewound 47 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1047R00GB143
Res Wirewound 47 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW1047R00GB143-ND CPW1047R00GB143
Product Name Through Hole Resistors Res Wirewound 47 Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details