Vishay Intertechnology, Inc. Res Wirewound 35 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1035R00FB14

Description
Res Wirewound 35 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 35 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW1035R00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW1035R00FB14
Res Wirewound 35 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1035R00FB14
Res Wirewound 35 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW1035R00FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1035R00FB14-ND
Through Hole Resistors CPW1035R00FB14-ND
35 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

35 Ohms ±1% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW1035R00FB14 CPW1035R00FB14-ND
Product Name Res Wirewound 35 Ohm 1% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details