Vishay Intertechnology, Inc. Through Hole Resistors CPW1027K00GB14

Description
27 kOhms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
27 kOhms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW1027K00GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW1027K00GB14-ND
Through Hole Resistors CPW1027K00GB14-ND
27 kOhms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

27 kOhms ±2% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 27K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW1027K00GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW1027K00GB14
Res Wirewound 27K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CPW1027K00GB14
Res Wirewound 27K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW1027K00GB14-ND CPW1027K00GB14
Product Name Through Hole Resistors Res Wirewound 27K Ohm 2% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details