Vishay Intertechnology, Inc. Res Wirewound 18K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0718K00JB143

Description
Res Wirewound 18K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 18K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0718K00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0718K00JB143
Res Wirewound 18K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0718K00JB143
Res Wirewound 18K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 18K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0718K00JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0718K00JB143-ND
Through Hole Resistors CPW0718K00JB143-ND
18 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

18 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0718K00JB143 CPW0718K00JB143-ND
Product Name Res Wirewound 18K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers