Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 2% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0710R00GB14

Description
Res Wirewound 10 Ohm 2% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 2% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 2% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0710R00GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 2% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0710R00GB14
Res Wirewound 10 Ohm 2% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0710R00GB14
Res Wirewound 10 Ohm 2% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 2% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0710R00GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0710R00GB14-ND
Through Hole Resistors CPW0710R00GB14-ND
10 Ohms ±2% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

10 Ohms ±2% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0710R00GB14 CPW0710R00GB14-ND
Product Name Res Wirewound 10 Ohm 2% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details