Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0710R00FB143

Description
Res Wirewound 10 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0710R00FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0710R00FB143
Res Wirewound 10 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0710R00FB143
Res Wirewound 10 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0710R00FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0710R00FB143-ND
Through Hole Resistors CPW0710R00FB143-ND
10 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

10 Ohms ±1% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0710R00FB143 CPW0710R00FB143-ND
Product Name Res Wirewound 10 Ohm 1% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1351334-C71K5JT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details