Vishay Intertechnology, Inc. Res Wirewound 500m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CPW05R5000HB143

Description
Res Wirewound 500m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW05R5000HB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW05R5000HB143
Res Wirewound 500m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CPW05R5000HB143
Res Wirewound 500m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW05R5000HB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05R5000HB143-ND
Through Hole Resistors CPW05R5000HB143-ND
500 mOhms ±3% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

500 mOhms ±3% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW05R5000HB143 CPW05R5000HB143-ND
Product Name Res Wirewound 500m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers