Vishay Intertechnology, Inc. Through Hole Resistors CPW05R3300FE14

Description
330 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
330 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW05R3300FE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05R3300FE14-ND
Through Hole Resistors CPW05R3300FE14-ND
330 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

330 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW05R3300FE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW05R3300FE14
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CPW05R3300FE14
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW05R3300FE14-ND CPW05R3300FE14
Product Name Through Hole Resistors Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers