Vishay Intertechnology, Inc. Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CPW05R2500FB143

Description
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW05R2500FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW05R2500FB143
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CPW05R2500FB143
Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW05R2500FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05R2500FB143-ND
Through Hole Resistors CPW05R2500FB143-ND
250 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

250 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW05R2500FB143 CPW05R2500FB143-ND
Product Name Res Wirewound 250m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details