Res Wirewound 150m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
150 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPW05R1500FB14 | CPW05R1500FB14-ND |
| Product Name | Res Wirewound 150m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | |
| Power Rating | 5 watts | 5 watts |