Vishay Intertechnology, Inc. Res Wirewound 75 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0575R00HB143

Description
Res Wirewound 75 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 75 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0575R00HB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0575R00HB143
Res Wirewound 75 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0575R00HB143
Res Wirewound 75 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0575R00HB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0575R00HB143-ND
Through Hole Resistors CPW0575R00HB143-ND
75 Ohms ±3% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

75 Ohms ±3% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0575R00HB143 CPW0575R00HB143-ND
Product Name Res Wirewound 75 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details