Vishay Intertechnology, Inc. Res Wirewound 560 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05560R0FE31

Description
Res Wirewound 560 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 560 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW05560R0FE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW05560R0FE31
Res Wirewound 560 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05560R0FE31
Res Wirewound 560 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW05560R0FE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05560R0FE31-ND
Through Hole Resistors CPW05560R0FE31-ND
560 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

560 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW05560R0FE31 CPW05560R0FE31-ND
Product Name Res Wirewound 560 Ohm 1% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details