Vishay Intertechnology, Inc. Res Wirewound 500 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05500R0GB14

Description
Res Wirewound 500 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW05500R0GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW05500R0GB14
Res Wirewound 500 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CPW05500R0GB14
Res Wirewound 500 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW05500R0GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW05500R0GB14-ND
Through Hole Resistors CPW05500R0GB14-ND
500 Ohms ±2% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

500 Ohms ±2% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW05500R0GB14 CPW05500R0GB14-ND
Product Name Res Wirewound 500 Ohm 2% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details