Vishay Intertechnology, Inc. Res Wirewound 4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CPW054R000FE14

Description
Res Wirewound 4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW054R000FE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW054R000FE14
Res Wirewound 4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CPW054R000FE14
Res Wirewound 4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW054R000FE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW054R000FE14-ND
Through Hole Resistors CPW054R000FE14-ND
4 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

4 Ohms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW054R000FE14 CPW054R000FE14-ND
Product Name Res Wirewound 4 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details