Res Wirewound 27 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
27 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPW0527R00JB143 | CPW0527R00JB143-ND |
| Product Name | Res Wirewound 27 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C |
| Power Rating | 5 watts | 5 watts |