1.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
5W,1.2K,5%,SPECIAL,B
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPW051K200JE143-ND | CPW051K200JE143 |
| Product Name | Through Hole Resistors | 5W,1.2K,5%,SPECIAL,BULK,RoHS Compliant |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % |