Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CPW03R1000FE14

Description
Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CPW03R1000FE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CPW03R1000FE14
Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CPW03R1000FE14
Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW03R1000FE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW03R1000FE14-ND
Through Hole Resistors CPW03R1000FE14-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW03R1000FE14 CPW03R1000FE14-ND
Product Name Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details