Vishay Intertechnology, Inc. Res Wirewound 22 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0222R00FB14

Description
Res Wirewound 22 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0222R00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0222R00FB14
Res Wirewound 22 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0222R00FB14
Res Wirewound 22 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0222R00FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0222R00FB14-ND
Through Hole Resistors CPW0222R00FB14-ND
22 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

22 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0222R00FB14 CPW0222R00FB14-ND
Product Name Res Wirewound 22 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details