Vishay Intertechnology, Inc. Through Hole Resistors CPW0220R00FB14

Description
20 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW0220R00FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0220R00FB14-ND
Through Hole Resistors CPW0220R00FB14-ND
20 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

20 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 20 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0220R00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0220R00FB14
Res Wirewound 20 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0220R00FB14
Res Wirewound 20 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 20 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW0220R00FB14-ND CPW0220R00FB14
Product Name Through Hole Resistors Res Wirewound 20 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details