Vishay Intertechnology, Inc. Wirewound Resistors - CPW-2 2K 5 TR

Description
Wirewound Resistors - Through Hole 2Kohms 5% Axial
Request a Quote
Description
Wirewound Resistors - Through Hole 2Kohms 5% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CPW-2 2K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CPW-2 2K 5 TR
Wirewound Resistors - CPW-2 2K 5 TR
Wirewound Resistors - Through Hole 2Kohms 5% Axial

Wirewound Resistors - Through Hole 2Kohms 5% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPW-2 2K 5 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers