Vishay Precision Group 600V 20A 63W IGBT Transistor CPV364M4U

Description
IGBT MODULE 600V 20A 63W IMS-2 Product overview: CPV364M4U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 63W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 20A, 63W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV364M4U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 600V 20A 63W IMS-2 Product overview: CPV364M4U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 63W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 20A, 63W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV364M4U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A 63W IGBT Transistor
297-CPV364M4U
600V 20A 63W IGBT Transistor 297-CPV364M4U
IGBT MODULE 600V 20A 63W IMS-2 Product overview: CPV364M4U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 63W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 20A, 63W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV364M4U can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 20A 63W IMS-2 Product overview: CPV364M4U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 63W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 20A, 63W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV364M4U can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules
Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules
Manufacturer: Vishay Category: Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules Package: Bulk Product Status: Active Configuration: Three Phase Inverter Current - Collector (Ic) (Max): 20 A Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Through Hole Package / Case: 19-SIP (13 Leads), IMS-2 Supplier Device Package: IMS-2

Manufacturer: Vishay
Category: Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules
Package: Bulk
Product Status: Active
Configuration: Three Phase Inverter
Current - Collector (Ic) (Max): 20 A
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Through Hole
Package / Case: 19-SIP (13 Leads), IMS-2
Supplier Device Package: IMS-2

Buy Now Datasheet
Igbt Module, 600V, 20A, Sip; Continuous Collector Current Vishay - 07B759 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 600V, 20A, Sip; Continuous Collector Current Vishay
07B759
Igbt Module, 600V, 20A, Sip; Continuous Collector Current Vishay 07B759
IGBT MODULE, 600V, 20A, SIP; Continuous Collector Current:20A; Power Dissipation:63W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No

IGBT MODULE, 600V, 20A, SIP; Continuous Collector Current:20A; Power Dissipation:63W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - CPV364M4U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CPV364M4U
Discrete Semiconductor Products - Transistors - IGBTs CPV364M4U
IGBT MODULE 600V 20A 63W IMS-2

IGBT MODULE 600V 20A 63W IMS-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-CPV364M4U 07B759 CPV364M4U
Product Name 600V 20A 63W IGBT Transistor Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules Igbt Module, 600V, 20A, Sip; Continuous Collector Current Vishay Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data