Vishay Intertechnology, Inc. N-Channel 24A 600V IGBT Transistor CPV364M4KPBF

Description
Insulated Gate Bipolar Transistor, 24A I(C), 600V V(BR)CES, N-Channel, ROHS COMPLIANT, IMS-2, 13 PIN Product overview: CPV364M4KPBF from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 24A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV364M4KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 24A I(C), 600V V(BR)CES, N-Channel, ROHS COMPLIANT, IMS-2, 13 PIN Product overview: CPV364M4KPBF from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 24A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV364M4KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 24A 600V IGBT Transistor
297-CPV364M4KPBF
N-Channel 24A 600V IGBT Transistor 297-CPV364M4KPBF
Insulated Gate Bipolar Transistor, 24A I(C), 600V V(BR)CES, N-Channel, ROHS COMPLIANT, IMS-2, 13 PIN Product overview: CPV364M4KPBF from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 24A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV364M4KPBF can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 24A I(C), 600V V(BR)CES, N-Channel, ROHS COMPLIANT, IMS-2, 13 PIN Product overview: CPV364M4KPBF from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 24A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV364M4KPBF can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Modules - CPV364M4KPBF - 202790-CPV364M4KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - CPV364M4KPBF
202790-CPV364M4KPBF
IGBTs - Modules - CPV364M4KPBF 202790-CPV364M4KPBF
Manufacturer: Vishay Win Source Part Number: 202790-CPV364M4KPBF Mounting: Through Hole Configuration: Three Phase Inverter Input: Standard Input Capacitance (Cies) @ Vce: 1.6nF @ 30V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: IMS-2 Maximum Current Collector: 24A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 63W Collector-emitter saturation voltage(Max): 1.8V @ 15V, 24A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 202790-CPV364M4KPBF
Mounting: Through Hole
Configuration: Three Phase Inverter
Input: Standard
Input Capacitance (Cies) @ Vce: 1.6nF @ 30V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: IMS-2
Maximum Current Collector: 24A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 63W
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 24A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-CPV364M4KPBF 202790-CPV364M4KPBF
Product Name N-Channel 24A 600V IGBT Transistor IGBTs - Modules - CPV364M4KPBF
PD 63000 milliwatts 63000 milliwatts
Unlock Full Specs
to access all available technical data