Vishay Intertechnology, Inc. N-Channel 11A 600V IGBT Transistor CPV363M4KPBF

Description
Insulated Gate Bipolar Transistor, 11A I(C), 600V V(BR)CES, N-Channel, ROHS COMPLIANT, IMS-2, SIP-13 Product overview: CPV363M4KPBF from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 11A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV363M4KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 11A I(C), 600V V(BR)CES, N-Channel, ROHS COMPLIANT, IMS-2, SIP-13 Product overview: CPV363M4KPBF from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 11A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV363M4KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 11A 600V IGBT Transistor
297-CPV363M4KPBF
N-Channel 11A 600V IGBT Transistor 297-CPV363M4KPBF
Insulated Gate Bipolar Transistor, 11A I(C), 600V V(BR)CES, N-Channel, ROHS COMPLIANT, IMS-2, SIP-13 Product overview: CPV363M4KPBF from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 11A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV363M4KPBF can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 11A I(C), 600V V(BR)CES, N-Channel, ROHS COMPLIANT, IMS-2, SIP-13 Product overview: CPV363M4KPBF from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 11A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV363M4KPBF can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Modules - CPV363M4KPBF - 202789-CPV363M4KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - CPV363M4KPBF
202789-CPV363M4KPBF
IGBTs - Modules - CPV363M4KPBF 202789-CPV363M4KPBF
Manufacturer: Vishay Win Source Part Number: 202789-CPV363M4KPBF Mounting: Through Hole Input: Standard Input Capacitance (Cies) @ Vce: 0.74nF @ 30V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: IMS-2 Maximum Current Collector: 11A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 36W Collector-emitter saturation voltage(Max): 2.1V @ 15V, 6A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 202789-CPV363M4KPBF
Mounting: Through Hole
Input: Standard
Input Capacitance (Cies) @ Vce: 0.74nF @ 30V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: IMS-2
Maximum Current Collector: 11A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 36W
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 6A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-CPV363M4KPBF 202789-CPV363M4KPBF
Product Name N-Channel 11A 600V IGBT Transistor IGBTs - Modules - CPV363M4KPBF
TJ -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data