Vishay Precision Group 600V 11A 36W IGBT Transistor CPV363M4K

Description
IGBT MODULE 600V 11A 36W IMS-2 Product overview: CPV363M4K from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 36W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 11A, 36W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV363M4K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 600V 11A 36W IMS-2 Product overview: CPV363M4K from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 36W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 11A, 36W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV363M4K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 11A 36W IGBT Transistor
297-CPV363M4K
600V 11A 36W IGBT Transistor 297-CPV363M4K
IGBT MODULE 600V 11A 36W IMS-2 Product overview: CPV363M4K from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 36W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 11A, 36W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV363M4K can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 11A 36W IMS-2 Product overview: CPV363M4K from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 36W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 11A, 36W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV363M4K can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Modules - CPV363M4K - 142137-CPV363M4K - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - CPV363M4K
142137-CPV363M4K
IGBTs - Modules - CPV363M4K 142137-CPV363M4K
Manufacturer: Vishay Win Source Part Number: 142137-CPV363M4K Mounting: Through Hole Configuration: Three Phase Inverter Input: Standard Input Capacitance (Cies) @ Vce: 0.74nF @ 30V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: IMS-2 Maximum Current Collector: 11A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 36W Collector-emitter saturation voltage(Max): 2V @ 15V, 11A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Vishay
Win Source Part Number: 142137-CPV363M4K
Mounting: Through Hole
Configuration: Three Phase Inverter
Input: Standard
Input Capacitance (Cies) @ Vce: 0.74nF @ 30V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: IMS-2
Maximum Current Collector: 11A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 36W
Collector-emitter saturation voltage(Max): 2V @ 15V, 11A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Igbt Module, 600V, 11A, Sip; Continuous Collector Current Vishay - 07B755 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 600V, 11A, Sip; Continuous Collector Current Vishay
07B755
Igbt Module, 600V, 11A, Sip; Continuous Collector Current Vishay 07B755
IGBT MODULE, 600V, 11A, SIP; Continuous Collector Current:11A; Power Dissipation:36W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No

IGBT MODULE, 600V, 11A, SIP; Continuous Collector Current:11A; Power Dissipation:36W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - CPV363M4K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CPV363M4K
Discrete Semiconductor Products - Transistors - IGBTs CPV363M4K
IGBT MODULE 600V 11A 36W IMS-2

IGBT MODULE 600V 11A 36W IMS-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-CPV363M4K 142137-CPV363M4K 07B755 CPV363M4K
Product Name 600V 11A 36W IGBT Transistor IGBTs - Modules - CPV363M4K Igbt Module, 600V, 11A, Sip; Continuous Collector Current Vishay Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data