Vishay Precision Group 600V 7.2A 23W IGBT Transistor CPV362M4U

Description
IGBT MODULE 600V 7.2A 23W IMS-2 Product overview: CPV362M4U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.2A, 23W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 7.2A, 23W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV362M4U can be used for catalog matching and distributor lookup.
Request a Quote
Description
IGBT MODULE 600V 7.2A 23W IMS-2 Product overview: CPV362M4U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.2A, 23W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 7.2A, 23W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV362M4U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7.2A 23W IGBT Transistor
297-CPV362M4U
600V 7.2A 23W IGBT Transistor 297-CPV362M4U
IGBT MODULE 600V 7.2A 23W IMS-2 Product overview: CPV362M4U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.2A, 23W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 7.2A, 23W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV362M4U can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 7.2A 23W IMS-2 Product overview: CPV362M4U from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.2A, 23W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 7.2A, 23W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CPV362M4U can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1007175-CPV362M4U - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1007175-CPV362M4U
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1007175-CPV362M4U
Win Source Part Number: 1007175-CPV362M4U Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Package: Bulk Standard Package: 160 Power - Max: 23 W Configuration: Three Phase Inverter Input: Standard Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 7.2 A Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 7.2A Current - Collector Cutoff (Max): 250 µA Input Capacitance (Cies) @ Vce: 530 pF @ 30 V NTC Thermistor: No Mounting Type: Through Hole Package / Case: 19-SIP (13 Leads), IMS-2 Supplier Device Package: IMS-2 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-CPV362M4U-ND,VSCP V362M4U,VSCPV362M4U- ND,VS-CPV362M4U,*CPV 362M4U Base Product Number: CPV362 RoHS Status: RoHS non-compliant

Win Source Part Number: 1007175-CPV362M4U
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Package: Bulk
Standard Package: 160
Power - Max: 23 W
Configuration: Three Phase Inverter
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 7.2 A
Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 7.2A
Current - Collector Cutoff (Max): 250 µA
Input Capacitance (Cies) @ Vce: 530 pF @ 30 V
NTC Thermistor: No
Mounting Type: Through Hole
Package / Case: 19-SIP (13 Leads), IMS-2
Supplier Device Package: IMS-2
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-CPV362M4U-ND,VSCPV362M4U,VSCPV362M4U-ND,VS-CPV362M4U,*CPV362M4U
Base Product Number: CPV362
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - CPV362M4U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CPV362M4U
Discrete Semiconductor Products - Transistors - IGBTs CPV362M4U
IGBT MODULE 600V 7.2A 23W IMS-2

IGBT MODULE 600V 7.2A 23W IMS-2

Supplier's Site
Igbt Module, 600V, 7.2A, Sip; Continuous Collector Current Vishay - 07B753 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 600V, 7.2A, Sip; Continuous Collector Current Vishay
07B753
Igbt Module, 600V, 7.2A, Sip; Continuous Collector Current Vishay 07B753
IGBT MODULE, 600V, 7.2A, SIP; Continuous Collector Current:7.2A; Power Dissipation:23W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No

IGBT MODULE, 600V, 7.2A, SIP; Continuous Collector Current:7.2A; Power Dissipation:23W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-CPV362M4U 1007175-CPV362M4U CPV362M4U 07B753
Product Name 600V 7.2A 23W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Modules Discrete Semiconductor Products - Transistors - IGBTs Igbt Module, 600V, 7.2A, Sip; Continuous Collector Current Vishay
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data