Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CPSM0533R00JE31

Description
33 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPSM0533R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPSM0533R00JE31-ND
Chip Resistor - Surface Mount CPSM0533R00JE31-ND
33 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound

33 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPSM0533R00JE31-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2-SMD, No Lead
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details