Vishay Intertechnology, Inc. Res Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM052R200JB31

Description
Res Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C SMD Bulk - CPSM052R200JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
CPSM052R200JB31
Res Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM052R200JB31
Res Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Res Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM052R200JB31
Product Name Res Wirewound 2.2 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers