Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM05220R0JB31

Description
Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C SMD Bulk - CPSM05220R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
CPSM05220R0JB31
Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM05220R0JB31
Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM05220R0JB31
Product Name Res Wirewound 220 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details