Vishay Intertechnology, Inc. Res Wirewound 120 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM05120R0JB31

Description
Res Wirewound 120 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 120 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 5% 5W ¦300ppm/¦C SMD Bulk - CPSM05120R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
CPSM05120R0JB31
Res Wirewound 120 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM05120R0JB31
Res Wirewound 120 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Res Wirewound 120 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM05120R0JB31
Product Name Res Wirewound 120 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers