Vishay Intertechnology, Inc. Res Wirewound 12m Ohm 1% 7W ¦100ppm/¦C AXL Thru-Hole Bulk CPSL07R0120FB145

Description
Res Wirewound 12m Ohm 1% 7W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12m Ohm 1% 7W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12m Ohm 1% 7W ¦100ppm/¦C AXL Thru-Hole Bulk - CPSL07R0120FB145 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12m Ohm 1% 7W ¦100ppm/¦C AXL Thru-Hole Bulk
CPSL07R0120FB145
Res Wirewound 12m Ohm 1% 7W ¦100ppm/¦C AXL Thru-Hole Bulk CPSL07R0120FB145
Res Wirewound 12m Ohm 1% 7W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12m Ohm 1% 7W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPSL07R0120FB145-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPSL07R0120FB145-ND
Through Hole Resistors CPSL07R0120FB145-ND
12 mOhms ±1% 7W Through Hole Resistor Axial, Radial Current Sense, Flame Proof, Pulse Withstanding, Safety Wirewound

12 mOhms ±1% 7W Through Hole Resistor Axial, Radial Current Sense, Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPSL07R0120FB145 CPSL07R0120FB145-ND
Product Name Res Wirewound 12m Ohm 1% 7W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details