Vishay Intertechnology, Inc. Res Wirewound 12m Ohm 5% 3W ¦100ppm/¦C Pin Thru-Hole Bulk CPSL03R0120JB145

Description
Res Wirewound 12m Ohm 5% 3W ¦100ppm/¦C Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12m Ohm 5% 3W ¦100ppm/¦C Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12m Ohm 5% 3W ¦100ppm/¦C Pin Thru-Hole Bulk - CPSL03R0120JB145 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12m Ohm 5% 3W ¦100ppm/¦C Pin Thru-Hole Bulk
CPSL03R0120JB145
Res Wirewound 12m Ohm 5% 3W ¦100ppm/¦C Pin Thru-Hole Bulk CPSL03R0120JB145
Res Wirewound 12m Ohm 5% 3W ¦100ppm/¦C Pin Thru-Hole Bulk

Res Wirewound 12m Ohm 5% 3W ¦100ppm/¦C Pin Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPSL03R0120JB145-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPSL03R0120JB145-ND
Through Hole Resistors CPSL03R0120JB145-ND
12 mOhms ±5% 3W Through Hole Resistor Axial, Radial Current Sense, Flame Proof, Pulse Withstanding, Safety Wirewound

12 mOhms ±5% 3W Through Hole Resistor Axial, Radial Current Sense, Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPSL03R0120JB145 CPSL03R0120JB145-ND
Product Name Res Wirewound 12m Ohm 5% 3W ¦100ppm/¦C Pin Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details