Vishay Intertechnology, Inc. Res Wirewound 470m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R4700KE10

Description
Res Wirewound 470m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 470m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R4700KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R4700KE10
Res Wirewound 470m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R4700KE10
Res Wirewound 470m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 470m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR20R4700KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R4700KE10-ND
Through Hole Resistors CPR20R4700KE10-ND
470 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR20R4700KE10 CPR20R4700KE10-ND
Product Name Res Wirewound 470m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details