Vishay Intertechnology, Inc. Through Hole Resistors CPR20R4700JE10

Description
470 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20R4700JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R4700JE10-ND
Through Hole Resistors CPR20R4700JE10-ND
470 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 470m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R4700JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R4700JE10
Res Wirewound 470m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R4700JE10
Res Wirewound 470m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 470m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20R4700JE10-ND CPR20R4700JE10
Product Name Through Hole Resistors Res Wirewound 470m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A2R7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details