Vishay Intertechnology, Inc. Through Hole Resistors CPR20R3900JE10

Description
390 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
390 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20R3900JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R3900JE10-ND
Through Hole Resistors CPR20R3900JE10-ND
390 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

390 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 390m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R3900JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R3900JE10
Res Wirewound 390m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R3900JE10
Res Wirewound 390m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 390m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20R3900JE10-ND CPR20R3900JE10
Product Name Through Hole Resistors Res Wirewound 390m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1623790-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers